3M 3M Scotchlok 30000 Blue Copper Terminal Lug 30014 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - #10 Stud 30014

Description
The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.
Datasheet
Description
The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 30000 Blue Copper Terminal Lug 30014 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - #10 Stud - 054007-12410 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Blue Copper Terminal Lug 30014 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - #10 Stud
054007-12410
3M Scotchlok 30000 Blue Copper Terminal Lug 30014 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - #10 Stud 054007-12410
The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.

The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
30014
Terminals 30014
Terminals Copper One-Hole Lug

Terminals Copper One-Hole Lug

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-12410 30014
Product Name 3M Scotchlok 30000 Blue Copper Terminal Lug 30014 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - #10 Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details