3M Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M 300 (3"X1000FT)

Description
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M - 81H9233 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M
81H9233
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M 81H9233
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes

TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 81H9233
Product Name Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Powder Peel Blue Discs - PB01937 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Temp Laminating Adhesive - 240APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details