3M Tape, 9.14M X 9.53Mm, Blue, Pet Film; Adhesive Type 3M 3/8-10-8901

Description
TAPE, 9.14M X 9.53MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.14M X 9.53MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.14M X 9.53Mm, Blue, Pet Film; Adhesive Type 3M - 99Y6275 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.14M X 9.53Mm, Blue, Pet Film; Adhesive Type 3M
99Y6275
Tape, 9.14M X 9.53Mm, Blue, Pet Film; Adhesive Type 3M 99Y6275
TAPE, 9.14M X 9.53MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes

TAPE, 9.14M X 9.53MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing, Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6275
Product Name Tape, 9.14M X 9.53Mm, Blue, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Nuclear Grade Duct Tape - 357N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Kwiky Dot™ Discs - KD00625 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details