3M Reclosable Fastener, 3x75 , Black; Fastener Length Imperial 3M 3-75-SJ3000-BLK

Description
RECLOSABLE FASTENER, 3"X75 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:3"; Fastener Width - Metric:76.2mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 3"X75 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:3"; Fastener Width - Metric:76.2mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 3x75 , Black; Fastener Length Imperial 3M - 99Y6174 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 3x75 , Black; Fastener Length Imperial 3M
99Y6174
Reclosable Fastener, 3x75 , Black; Fastener Length Imperial 3M 99Y6174
RECLOSABLE FASTENER, 3"X75 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:3"; Fastener Width - Metric:76.2mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes

RECLOSABLE FASTENER, 3"X75 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:3"; Fastener Width - Metric:76.2mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y6174
Product Name Reclosable Fastener, 3x75 , Black; Fastener Length Imperial 3M
Materials PET (Polyester), PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details