3M Tape, 5.49M X 76.2Mm, Black, Nylon; Tape Type 3M 3-6-GM110

Description
TAPE, 5.49M X 76.2MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 76.2MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 76.2Mm, Black, Nylon; Tape Type 3M - 99Y6162 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 76.2Mm, Black, Nylon; Tape Type 3M
99Y6162
Tape, 5.49M X 76.2Mm, Black, Nylon; Tape Type 3M 99Y6162
TAPE, 5.49M X 76.2MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes

TAPE, 5.49M X 76.2MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6162
Product Name Tape, 5.49M X 76.2Mm, Black, Nylon; Tape Type 3M
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
UHMW Tape - 2302-20R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0215 inches (0.5461 mm)
Adhesive Polyolefin
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details