3M Tape, 5.49M X 76.2Mm, Copper Foil; Adhesive Type 3M 3-6-1267

Description
TAPE, 5.49M X 76.2MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 76.2MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 76.2Mm, Copper Foil; Adhesive Type 3M - 99Y6171 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 76.2Mm, Copper Foil; Adhesive Type 3M
99Y6171
Tape, 5.49M X 76.2Mm, Copper Foil; Adhesive Type 3M 99Y6171
TAPE, 5.49M X 76.2MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

TAPE, 5.49M X 76.2MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6171
Product Name Tape, 5.49M X 76.2Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Metallic Tapes - 8326341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Aluminium Foil
View Details
Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0040 inches (0.1016 mm)
View Details