3M Tape, 45.72M X 76.2Mm, Blue; Adhesive Type 3M 3-50-3435

Description
TAPE, 45.72M X 76.2MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Tape Type:Reflective RoHS Compliant: Yes
Description
TAPE, 45.72M X 76.2MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 76.2Mm, Blue; Adhesive Type 3M - 99Y3712 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 76.2Mm, Blue; Adhesive Type 3M
99Y3712
Tape, 45.72M X 76.2Mm, Blue; Adhesive Type 3M 99Y3712
TAPE, 45.72M X 76.2MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Tape Type:Reflective RoHS Compliant: Yes

TAPE, 45.72M X 76.2MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Tape Type:Reflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3712
Product Name Tape, 45.72M X 76.2Mm, Blue; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Surface Protection Tape - 202SPV - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Lead Foil Discs - LF01000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details