3M,Ñ¢ Double Coated Tape 9490LE is a tan polyester tape featuring a total thickness of 6.7 mil (0.17 mm) and a roll length of 4.57 meters (5 yards). It utilizes 3M,Ñ¢ Laminating Adhesive 300LSE, which provides high bond strength to various surfaces, including low surface energy plastics and lightly oil-contaminated surfaces. The tape is designed with a moisture-resistant polycoated kraft liner, ensuring minimal cockling or wrinkling in high humidity conditions. The tape exhibits excellent adhesion properties, with a bond strength that increases with time and temperature. It maintains high performance in temperature cycling and is resistant to water and various chemicals. The recommended application temperature range is between 70°F to 100°F (21°C to 38°C), and it is suitable for applications such as foam attachment in electronic assemblies and graphic attachment on different substrates. This product is RoHS compliant and has a shelf life of two years when stored under proper conditions.
TAPE, 4.57M X 76.2MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6154 |
| Product Name | Tape, 4.57M X 76.2Mm, Tan, Polyester; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |