3M Tape, 4.57M X 76.2Mm, Clear, Pu; Tape Type 3M 3/5/8561

Description
TAPE, 4.57M X 76.2MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Clear, Pu; Tape Type 3M - 99Y3704 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Clear, Pu; Tape Type 3M
99Y3704
Tape, 4.57M X 76.2Mm, Clear, Pu; Tape Type 3M 99Y3704
TAPE, 4.57M X 76.2MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3704
Product Name Tape, 4.57M X 76.2Mm, Clear, Pu; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

LSE Modified Acrylic Transfer Tape - 1943 PP - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
Electroplaters Vinyl Tape - EV00437 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details