3M Tape, 4.57M X 76.2Mm, White, Pvc; Tape Type 3M 3-5-838

Description
TAPE, 4.57M X 76.2MM, WHITE, PVC; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, WHITE, PVC; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, White, Pvc; Tape Type 3M - 99Y3702 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, White, Pvc; Tape Type 3M
99Y3702
Tape, 4.57M X 76.2Mm, White, Pvc; Tape Type 3M 99Y3702
TAPE, 4.57M X 76.2MM, WHITE, PVC; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, WHITE, PVC; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3702
Product Name Tape, 4.57M X 76.2Mm, White, Pvc; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Modulous PTFE Film - 2253-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Modulous PTFE Film
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Hi Modulous
View Details
KD11 Crepe Paper Tape - KD11-150MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details