3M Tape, 4.57M X 76.2Mm, Tan, Silicone; Tape Type 3M 3/5/5401

Description
TAPE, 4.57M X 76.2MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Tan, Silicone; Tape Type 3M - 99Y6142 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Tan, Silicone; Tape Type 3M
99Y6142
Tape, 4.57M X 76.2Mm, Tan, Silicone; Tape Type 3M 99Y6142
TAPE, 4.57M X 76.2MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6142
Product Name Tape, 4.57M X 76.2Mm, Tan, Silicone; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Double Sided Tapes - 1612915 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Cloth / Fabric; Cloth
View Details
Aluminum Foil Discs - AF04500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details