3M Tape, 4.57M X 76.2Mm, Brown, Ptfe; Tape Type 3M 3/5/5151

Description
TAPE, 4.57M X 76.2MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Brown, Ptfe; Tape Type 3M - 99Y6138 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Brown, Ptfe; Tape Type 3M
99Y6138
Tape, 4.57M X 76.2Mm, Brown, Ptfe; Tape Type 3M 99Y6138
TAPE, 4.57M X 76.2MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6138
Product Name Tape, 4.57M X 76.2Mm, Brown, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF01875 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Standard Polyethylene Extruded Cloth Tape - 4688 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Conductive Tape - 2508739-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details