3M Tape, 4.57M X 76.2Mm, Clear, Pet; Tape Type 3M 3-5-501FL

Description
TAPE, 4.57M X 76.2MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Clear, Pet; Tape Type 3M - 99Y6136 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Clear, Pet; Tape Type 3M
99Y6136
Tape, 4.57M X 76.2Mm, Clear, Pet; Tape Type 3M 99Y6136
TAPE, 4.57M X 76.2MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6136
Product Name Tape, 4.57M X 76.2Mm, Clear, Pet; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Plasma Tape - 411 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Plasma Tape
Backing Cloth / Fabric; Rubber; Silicone
Adhesive Silicone Rubber/Glass Cloth
View Details
Aluminum Foil Discs - AF05000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details