TAPE, 4.57M X 76.2MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3688 |
| Product Name | Tape, 4.57M X 76.2Mm, White, Pet Film; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |