3M Tape, 4.57M X 76.2Mm, Pe Film, Clear; Adhesive Type 3M 3/5/4905

Description
TAPE, 4.57M X 76.2MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:3"RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:3"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Pe Film, Clear; Adhesive Type 3M - 99Y3677 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Pe Film, Clear; Adhesive Type 3M
99Y3677
Tape, 4.57M X 76.2Mm, Pe Film, Clear; Adhesive Type 3M 99Y3677
TAPE, 4.57M X 76.2MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:3"RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:3"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3677
Product Name Tape, 4.57M X 76.2Mm, Pe Film, Clear; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Black & White Polyethylene Surface Protection - 03000-048B - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF030MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details