3M Tape, 4.57M X 76.2Mm, White, Pe Film; Adhesive Type 3M 3/5/4811

Description
TAPE, 4.57M X 76.2MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, White, Pe Film; Adhesive Type 3M - 99Y3676 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, White, Pe Film; Adhesive Type 3M
99Y3676
Tape, 4.57M X 76.2Mm, White, Pe Film; Adhesive Type 3M 99Y3676
TAPE, 4.57M X 76.2MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3676
Product Name Tape, 4.57M X 76.2Mm, White, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

PolyimidePrinted Circuit Board Masking - 303-5 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Glass Cloth Discs - GC00937 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details