3M Tape, 4.57M X 76.2Mm, Black, Pe Film; Adhesive Type 3M 3-5-481

Description
TAPE, 4.57M X 76.2MM, BLACK, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, BLACK, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Black, Pe Film; Adhesive Type 3M - 99Y3675 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Black, Pe Film; Adhesive Type 3M
99Y3675
Tape, 4.57M X 76.2Mm, Black, Pe Film; Adhesive Type 3M 99Y3675
TAPE, 4.57M X 76.2MM, BLACK, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, BLACK, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3675
Product Name Tape, 4.57M X 76.2Mm, Black, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyester Film - 256M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Film
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Discs - KP01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details