3M Tape, 4.57M X 76.2Mm, Clear, Paper; Adhesive Type 3M 3-5-467MP

Description
TAPE, 4.57M X 76.2MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Clear, Paper; Adhesive Type 3M - 99Y6134 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Clear, Paper; Adhesive Type 3M
99Y6134
Tape, 4.57M X 76.2Mm, Clear, Paper; Adhesive Type 3M 99Y6134
TAPE, 4.57M X 76.2MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6134
Product Name Tape, 4.57M X 76.2Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Lead Foil Discs - LF01062 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details