3M Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M 3-5-4496W

Description
TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M - 99Y3673 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M
99Y3673
Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M 99Y3673
TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3673
Product Name Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Non-Adhesive Yellow Vinyl Tape - NAV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
View Details