3M Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M 3-5-4492W

Description
TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Polyethylene Foam Tape, part number 99Y3671, features a white polyethylene foam backing with an acrylic adhesive. The tape measures 4.57 meters in length and 76.2 mm in width, with a total thickness of 31.5 mil (0.8 mm). It is designed for bonding to a variety of surfaces, including plastics like polyethylene and polypropylene, making it suitable for general-purpose mounting and joining applications. The tape exhibits good initial tack and high ultimate adhesion, with a peel adhesion strength of 8 lb/in width to stainless steel. It can withstand temperatures up to 158°F (70°C) for short-term exposure and 120°F (49°C) for long-term use. The product is RoHS compliant and has a shelf life of 18 months when stored properly. This tape is ideal for applications such as signage, displays, and electronic equipment trim.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Polyethylene Foam Tape, part number 99Y3671, features a white polyethylene foam backing with an acrylic adhesive. The tape measures 4.57 meters in length and 76.2 mm in width, with a total thickness of 31.5 mil (0.8 mm). It is designed for bonding to a variety of surfaces, including plastics like polyethylene and polypropylene, making it suitable for general-purpose mounting and joining applications. The tape exhibits good initial tack and high ultimate adhesion, with a peel adhesion strength of 8 lb/in width to stainless steel. It can withstand temperatures up to 158°F (70°C) for short-term exposure and 120°F (49°C) for long-term use. The product is RoHS compliant and has a shelf life of 18 months when stored properly. This tape is ideal for applications such as signage, displays, and electronic equipment trim.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M - 99Y3671 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M
99Y3671
Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M 99Y3671
TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3671
Product Name Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Single-Coated Foam - MED 5641 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details