3M Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M 3-5-4462W

Description
TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M - 99Y3667 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M
99Y3667
Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M 99Y3667
TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3667
Product Name Tape, 4.57M X 76.2Mm, White, Pe Foam; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
SC Aluminum Foil Duct Board Tape - 0810 Fasson - Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0047 inches (0.1194 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details