3M Tape, 4.57M X 76.2Mm, Clr, Ionomer Film; Adhesive Type 3M 3-5-4412N

Description
TAPE, 4.57M X 76.2MM, CLR, IONOMER FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Length - Imperial:5yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, CLR, IONOMER FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Length - Imperial:5yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Clr, Ionomer Film; Adhesive Type 3M - 99Y3665 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Clr, Ionomer Film; Adhesive Type 3M
99Y3665
Tape, 4.57M X 76.2Mm, Clr, Ionomer Film; Adhesive Type 3M 99Y3665
TAPE, 4.57M X 76.2MM, CLR, IONOMER FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Length - Imperial:5yard RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, CLR, IONOMER FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Length - Imperial:5yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3665
Product Name Tape, 4.57M X 76.2Mm, Clr, Ionomer Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Aluminum Foil Tape - 3369 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0011 inches (0.0279 mm)
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details