3M Tape, 4.57M X 76.2Mm, Silver, Lead Foil; Adhesive Type 3M 3-5-421

Description
TAPE, 4.57M X 76.2MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conduct ive; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conduct ive; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Silver, Lead Foil; Adhesive Type 3M - 99Y6126 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Silver, Lead Foil; Adhesive Type 3M
99Y6126
Tape, 4.57M X 76.2Mm, Silver, Lead Foil; Adhesive Type 3M 99Y6126
TAPE, 4.57M X 76.2MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conduct ive; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conductive; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6126
Product Name Tape, 4.57M X 76.2Mm, Silver, Lead Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Aluminium Foil
View Details
Anodizing Discs - AD005MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details