3M Tape, 4.57M X 76.2Mm, Red; Adhesive Type 3M 3/5/3432

Description
TAPE, 4.57M X 76.2MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:3430 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:3430 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Red; Adhesive Type 3M - 99Y3652 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Red; Adhesive Type 3M
99Y3652
Tape, 4.57M X 76.2Mm, Red; Adhesive Type 3M 99Y3652
TAPE, 4.57M X 76.2MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:3430 Series RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:3430 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3652
Product Name Tape, 4.57M X 76.2Mm, Red; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Carton Sealing Tape - 341 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Heavy Duty Carton Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Tape - 22-2000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details