3M Tape, 4.57M X 76.2Mm, White; Adhesive Type 3M 3/5/3430

Description
TAPE, 4.57M X 76.2MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, White; Adhesive Type 3M - 99Y3650 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, White; Adhesive Type 3M
99Y3650
Tape, 4.57M X 76.2Mm, White; Adhesive Type 3M 99Y3650
TAPE, 4.57M X 76.2MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Tape Type:Reflective RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Tape Type:Reflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3650
Product Name Tape, 4.57M X 76.2Mm, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Polyimide Printed Circuit Board Mask - 304-2 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details
E-Z Peel™ Discs - EZ00312 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details