3M Tape 1218 is a polyimide film tape featuring a one mil thick backing and an acrylic pressure-sensitive adhesive. It is specifically designed for high-temperature applications, capable of withstanding operating temperatures up to 180°C (356°F). The tape is solvent-resistant, making it suitable for use on coils, capacitors, and wire harnesses. The product has a total thickness of 3.0 mils (0.076 mm) and provides a strong adhesion to steel at 19 oz/in (0.50 Kg/in). It exhibits a breaking strength of 30 lbs/in (14 Kg/in) and a dielectric breakdown voltage of 6.0 kV. The tape also has an insulation resistance greater than 1 x 10^6 megohms and an elongation at break of 55%. 3M Tape 1218 is available in various widths ranging from 1/4,Äù to 23,Äù and standard lengths of 36 yards, making it versatile for different applications. It is particularly effective as an insulating material for wrapping and covering flexible printed circuits.
TAPE, 4.57M X 76.2MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3647 |
| Product Name | Tape, 4.57M X 76.2Mm, Amber, Polyimide; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |