3M Tape, 4.57M X 76.2Mm, Pi Film, Amber; Adhesive Type 3M 3-5-1205

Description
TAPE, 4.57M X 76.2MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Pi Film, Amber; Adhesive Type 3M - 99Y3646 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Pi Film, Amber; Adhesive Type 3M
99Y3646
Tape, 4.57M X 76.2Mm, Pi Film, Amber; Adhesive Type 3M 99Y3646
TAPE, 4.57M X 76.2MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3646
Product Name Tape, 4.57M X 76.2Mm, Pi Film, Amber; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
High Temperature Aluminum Foil/Glass Cloth Tape - 363LC - Budnick Converting, Inc.
Specs
Type Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0073 inches (0.1854 mm)
View Details
Kwiky Dot™ Discs - KD01312 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details