3M Tape, 4.57M X 76.2Mm, Alum Foil, Silver; Adhesive Type 3M 3-5-1170

Description
TAPE, 4.57M X 76.2MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:3"RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:3"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Alum Foil, Silver; Adhesive Type 3M - 99Y6114 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Alum Foil, Silver; Adhesive Type 3M
99Y6114
Tape, 4.57M X 76.2Mm, Alum Foil, Silver; Adhesive Type 3M 99Y6114
TAPE, 4.57M X 76.2MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:3"RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:3"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6114
Product Name Tape, 4.57M X 76.2Mm, Alum Foil, Silver; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Unsupported Adhesive Transfer - 2500 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details