3M Tape, 5.49M X 19.05Mm, Silver, Alum Foil; Adhesive Type 3M 3/4-6-1267

Description
TAPE, 5.49M X 19.05MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Product Range:1267 SeriesRoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 19.05MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Product Range:1267 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 19.05Mm, Silver, Alum Foil; Adhesive Type 3M - 99Y6271 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 19.05Mm, Silver, Alum Foil; Adhesive Type 3M
99Y6271
Tape, 5.49M X 19.05Mm, Silver, Alum Foil; Adhesive Type 3M 99Y6271
TAPE, 5.49M X 19.05MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Product Range:1267 SeriesRoHS Compliant: Yes

TAPE, 5.49M X 19.05MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Product Range:1267 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6271
Product Name Tape, 5.49M X 19.05Mm, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Discs - AF024MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details