RECLOSABLE FASTENER, 0.75"X50 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:15.2m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 99Y6260 |
| Product Name | Reclosable Fastener, 0.75x50 , Black; Fastener Length Imperial 3M |
| Width | 19.05 mm (0.7500 inches) |