3M Reclosable Fastener, 0.75x5 , Black; Fastener Length Imperial 3M 3/4-5-SJ3000-BLK

Description
RECLOSABLE FASTENER, 0.75"X5 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:1.5m RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 0.75"X5 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:1.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 0.75x5 , Black; Fastener Length Imperial 3M - 99Y6211 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 0.75x5 , Black; Fastener Length Imperial 3M
99Y6211
Reclosable Fastener, 0.75x5 , Black; Fastener Length Imperial 3M 99Y6211
RECLOSABLE FASTENER, 0.75"X5 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:1.5m RoHS Compliant: Yes

RECLOSABLE FASTENER, 0.75"X5 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:1.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y6211
Product Name Reclosable Fastener, 0.75x5 , Black; Fastener Length Imperial 3M
Width 19.05 mm (0.7500 inches)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 102600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
View Details
sf6tr20fbswck6ok3gyw -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Hook Fastener; Loop Fastener
Materials Nylon
View Details