TAPE, 4.57M X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3766 |
| Product Name | Tape, 4.57M X 19.05Mm, Grey, Paper; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |