3M Tape, 4.57M X 19.05Mm, Clear, Pu; Tape Type 3M 3/4-5-8561

Description
TAPE, 4.57M X 19.05MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Clear, Pu; Tape Type 3M - 99Y3836 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Clear, Pu; Tape Type 3M
99Y3836
Tape, 4.57M X 19.05Mm, Clear, Pu; Tape Type 3M 99Y3836
TAPE, 4.57M X 19.05MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3836
Product Name Tape, 4.57M X 19.05Mm, Clear, Pu; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
KD11 Crepe Paper Tape - KD11-25MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
White PE Foam Double Coated Rubber - 1232 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details