3M Tape, 4.57M X 19.05Mm, Brown, Ptfe; Adhesive Type 3M 3/4-5-5498

Description
TAPE, 4.57M X 19.05MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Masking RoHS Compliant: Yes
Description
TAPE, 4.57M X 19.05MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape, 4.57M X 19.05Mm, Brown, PTFE, features a silicone-free rubber adhesive, making it suitable for masking applications. The tape has a total thickness of 4 mil (0.101 mm) and is compliant with RoHS standards. It is available in a roll length of 5 yards (4.57 meters) and is designed for use in various engineering and industrial applications where a reliable masking solution is required.

Datasheet Summary
Powered by GS/AI

Tape, 4.57M X 19.05Mm, Brown, PTFE, features a silicone-free rubber adhesive, making it suitable for masking applications. The tape has a total thickness of 4 mil (0.101 mm) and is compliant with RoHS standards. It is available in a roll length of 5 yards (4.57 meters) and is designed for use in various engineering and industrial applications where a reliable masking solution is required.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Brown, Ptfe; Adhesive Type 3M - 99Y3831 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Brown, Ptfe; Adhesive Type 3M
99Y3831
Tape, 4.57M X 19.05Mm, Brown, Ptfe; Adhesive Type 3M 99Y3831
TAPE, 4.57M X 19.05MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Masking RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3831
Product Name Tape, 4.57M X 19.05Mm, Brown, Ptfe; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Protective Tape - 346 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Flatback Paper
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ00937 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details