3M Tape, 4.57M X 19.05Mm, Grey, Ptfe; Tape Type 3M 3/4-5-5491

Description
TAPE, 4.57M X 19.05MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Grey, Ptfe; Tape Type 3M - 99Y6251 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Grey, Ptfe; Tape Type 3M
99Y6251
Tape, 4.57M X 19.05Mm, Grey, Ptfe; Tape Type 3M 99Y6251
TAPE, 4.57M X 19.05MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6251
Product Name Tape, 4.57M X 19.05Mm, Grey, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
General Purpose Glass Cloth Tape - 3615 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Glass Cloth Discs - GC01125 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details