3M Tape, 4.57M X 19.05Mm, Brown, Ptfe; Tape Type 3M 3/4-5-5453

Description
TAPE, 4.57M X 19.05MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Brown, Ptfe; Tape Type 3M - 99Y6247 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Brown, Ptfe; Tape Type 3M
99Y6247
Tape, 4.57M X 19.05Mm, Brown, Ptfe; Tape Type 3M 99Y6247
TAPE, 4.57M X 19.05MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6247
Product Name Tape, 4.57M X 19.05Mm, Brown, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ02125 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details