3M Tape, 4.57M X 19.05Mm, Clear, Pe Film; Tape Type 3M 3/4-5-5423

Description
TAPE, 4.57M X 19.05MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Clear, Pe Film; Tape Type 3M - 99Y3828 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Clear, Pe Film; Tape Type 3M
99Y3828
Tape, 4.57M X 19.05Mm, Clear, Pe Film; Tape Type 3M 99Y3828
TAPE, 4.57M X 19.05MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3828
Product Name Tape, 4.57M X 19.05Mm, Clear, Pe Film; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
E-Z Peel™ Discs - EZ00250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details