3M Tape, 4.57M X 19.05Mm, Clear, Pet; Tape Type 3M 3/4-5-502FL

Description
TAPE, 4.57M X 19.05MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Clear, Pet; Tape Type 3M - 99Y6238 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Clear, Pet; Tape Type 3M
99Y6238
Tape, 4.57M X 19.05Mm, Clear, Pet; Tape Type 3M 99Y6238
TAPE, 4.57M X 19.05MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6238
Product Name Tape, 4.57M X 19.05Mm, Clear, Pet; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Heavy Duty Protective Tape - 346 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Flatback Paper
View Details
Kwiky Dot™ Discs - KD00594 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details