3M Tape, 4.57M X 19.05Mm, Grey, Pet Film; Adhesive Type 3M 3/4-5-4957F

Description
TAPE, 4.57M X 19.05MM, GREY, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 19.05MM, GREY, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y3824, is a specialty tape designed for a variety of bonding applications, both interior and exterior. It features a grey PET film backing and utilizes an acrylic adhesive, providing strong adhesion to a wide range of substrates, including metal, glass, and high surface energy plastics. The tape has a total thickness of 1.6 mm (62 mil) and a roll length of 4.57 meters (5 yards). It is recognized for its excellent durability, solvent and moisture resistance, and ability to replace traditional fasteners like rivets and welds in many applications. The tape is RoHS compliant, ensuring it meets environmental standards. Proper surface preparation and application techniques are recommended to achieve optimal bond strength.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y3824, is a specialty tape designed for a variety of bonding applications, both interior and exterior. It features a grey PET film backing and utilizes an acrylic adhesive, providing strong adhesion to a wide range of substrates, including metal, glass, and high surface energy plastics. The tape has a total thickness of 1.6 mm (62 mil) and a roll length of 4.57 meters (5 yards). It is recognized for its excellent durability, solvent and moisture resistance, and ability to replace traditional fasteners like rivets and welds in many applications. The tape is RoHS compliant, ensuring it meets environmental standards. Proper surface preparation and application techniques are recommended to achieve optimal bond strength.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Grey, Pet Film; Adhesive Type 3M - 99Y3824 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Grey, Pet Film; Adhesive Type 3M
99Y3824
Tape, 4.57M X 19.05Mm, Grey, Pet Film; Adhesive Type 3M 99Y3824
TAPE, 4.57M X 19.05MM, GREY, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, GREY, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3824
Product Name Tape, 4.57M X 19.05Mm, Grey, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data