3M Tape, 4.57M X 19.05Mm, Paper, Grey; Adhesive Type 3M 3/4-5-4926

Description
TAPE, 4.57M X 19.05MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double SidedRoHS Compliant: Yes
Description
TAPE, 4.57M X 19.05MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double SidedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Paper, Grey; Adhesive Type 3M - 99Y3811 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Paper, Grey; Adhesive Type 3M
99Y3811
Tape, 4.57M X 19.05Mm, Paper, Grey; Adhesive Type 3M 99Y3811
TAPE, 4.57M X 19.05MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double SidedRoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double SidedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3811
Product Name Tape, 4.57M X 19.05Mm, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data