3M Tape, 4.57M X 19.05Mm, Red; Adhesive Type 3M 3/4-5-3432

Description
TAPE, 4.57M X 19.05MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Red; Adhesive Type 3M - 99Y3782 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Red; Adhesive Type 3M
99Y3782
Tape, 4.57M X 19.05Mm, Red; Adhesive Type 3M 99Y3782
TAPE, 4.57M X 19.05MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Tape Type:Reflective RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Tape Type:Reflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3782
Product Name Tape, 4.57M X 19.05Mm, Red; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Nuclear Grade Duct Tape - 226 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
E-Z Peel™ Discs - EZ01687 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details