3M Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Tape Type 3M 3/4-5-2552

Description
TAPE, 4.57M X 19.05MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Tape Type 3M - 99Y6221 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Tape Type 3M
99Y6221
Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Tape Type 3M 99Y6221
TAPE, 4.57M X 19.05MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6221
Product Name Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data