3M Tape, 4.57M X 19.05Mm, Amber, Polyimide; Adhesive Type 3M 3/4-5-1218

Description
TAPE, 4.57M X 19.05MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Product Range:1218 SeriesRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Product Range:1218 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Amber, Polyimide; Adhesive Type 3M - 99Y3777 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Amber, Polyimide; Adhesive Type 3M
99Y3777
Tape, 4.57M X 19.05Mm, Amber, Polyimide; Adhesive Type 3M 99Y3777
TAPE, 4.57M X 19.05MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Product Range:1218 SeriesRoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Product Range:1218 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3777
Product Name Tape, 4.57M X 19.05Mm, Amber, Polyimide; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Polyimide Tape - 22-2500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Co-Extruded Multi-Polymer Protective Tape - 2E95 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Co-Extruded Multi-Polymer Tape
View Details