3M Tape, 4.57M X 19.05Mm, Silver, Alum Foil; Adhesive Type 3M 3/4-5-1170

Description
TAPE, 4.57M X 19.05MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Tape Colour:Silver RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Tape Colour:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Silver, Alum Foil; Adhesive Type 3M - 99Y6212 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Silver, Alum Foil; Adhesive Type 3M
99Y6212
Tape, 4.57M X 19.05Mm, Silver, Alum Foil; Adhesive Type 3M 99Y6212
TAPE, 4.57M X 19.05MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Tape Colour:Silver RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Tape Colour:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6212
Product Name Tape, 4.57M X 19.05Mm, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 970335-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
High-Temperature Glass Tape - 2915-10 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High-Temperature Glass Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details