3M Thermally Cond Tape, 19.05Mm X 32.92M; Thermal Conductivity 3M 3/4-36-8805

Description
THERMALLY COND TAPE, 19.05Mm x 32.92M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:19.05mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY COND TAPE, 19.05Mm x 32.92M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:19.05mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Cond Tape, 19.05Mm X 32.92M; Thermal Conductivity 3M - 99Y6200 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Cond Tape, 19.05Mm X 32.92M; Thermal Conductivity 3M
99Y6200
Thermally Cond Tape, 19.05Mm X 32.92M; Thermal Conductivity 3M 99Y6200
THERMALLY COND TAPE, 19.05Mm x 32.92M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:19.05mm RoHS Compliant: Yes

THERMALLY COND TAPE, 19.05Mm x 32.92M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y6200
Product Name Thermally Cond Tape, 19.05Mm X 32.92M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Thermal Pads - 1745694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
View Details
Thermally Conductive, USP Class VI approved Epoxy Adhesive - EP21AOLV-2Med - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details