3M Tape, 32.92M X 19.05Mm, Clear, Pe Film; Tape Type 3M 3/4-36-5430

Description
TAPE, 32.92M X 19.05MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 19.05MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 19.05Mm, Clear, Pe Film; Tape Type 3M - 99Y3754 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 19.05Mm, Clear, Pe Film; Tape Type 3M
99Y3754
Tape, 32.92M X 19.05Mm, Clear, Pe Film; Tape Type 3M 99Y3754
TAPE, 32.92M X 19.05MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 19.05MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3754
Product Name Tape, 32.92M X 19.05Mm, Clear, Pe Film; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
White PE Foam Double Coated Acrylic - 2116 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
E-Z Peel™ Discs - EZ00250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details