3M Tape, 32.92M X 19.05Mm, Clear, Pe Film; Tape Type 3M 3/4-36-5421

Description
TAPE, 32.92M X 19.05MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 19.05MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 19.05Mm, Clear, Pe Film; Tape Type 3M - 99Y3751 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 19.05Mm, Clear, Pe Film; Tape Type 3M
99Y3751
Tape, 32.92M X 19.05Mm, Clear, Pe Film; Tape Type 3M 99Y3751
TAPE, 32.92M X 19.05MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 19.05MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3751
Product Name Tape, 32.92M X 19.05Mm, Clear, Pe Film; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
2.5 mil Co-Extruded Polyethylene Protective Tape - 25A29 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF02250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details