3M Tape 3/4-18-RP45

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 54' (16.5m) 18 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 54' (16.5m) 18 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M162831-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 54' (16.5m) 18 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 54' (16.5m) 18 yds"

Buy Now Datasheet
Tape, 16.46M X 19.05Mm, Grey, Paper; Adhesive Type 3M - 99Y3739 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 19.05Mm, Grey, Paper; Adhesive Type 3M
99Y3739
Tape, 16.46M X 19.05Mm, Grey, Paper; Adhesive Type 3M 99Y3739
TAPE, 16.46M X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

TAPE, 16.46M X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M162831-ND 99Y3739
Product Name Tape Tape, 16.46M X 19.05Mm, Grey, Paper; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Kwiky Dot™ Discs - KD01562 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details