TAPE, 32.92M X 76.2MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6100 |
| Product Name | Tape, 32.92M X 76.2Mm, Grey, Ptfe; Tape Type 3M |
| Type | Adhesive Tape; Industrial Tape |