3M Tape, 32.92M X 76.2Mm, Brown, Ptfe; Tape Type 3M 3-36-5451

Description
TAPE, 32.92M X 76.2MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:5.6 mil (0.14 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 76.2MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:5.6 mil (0.14 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 76.2Mm, Brown, Ptfe; Tape Type 3M - 99Y6098 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 76.2Mm, Brown, Ptfe; Tape Type 3M
99Y6098
Tape, 32.92M X 76.2Mm, Brown, Ptfe; Tape Type 3M 99Y6098
TAPE, 32.92M X 76.2MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:5.6 mil (0.14 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 76.2MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:5.6 mil (0.14 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6098
Product Name Tape, 32.92M X 76.2Mm, Brown, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Single Coated Black Polyethylene Foam - 1316-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Polyimide Discs - KP01375 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details